EN
  • EN
  • DE

SMF-HM1530GD-509

Part No SMF-HM1530GD-509
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED 5MM RA 565NM GREEN DIFF SMD / LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused, Tinted 2.2V 20mA Round with Domed Top 5mm, T-1 3/4 Surface Mount, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Green
Wavelength - Peak 565nm
Configuration Single
Current 20mA
Millicandela Rating 30mcd
Viewing Angle 60°
Lens Type Diffused, Tinted
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage Rating 2.2V
Mounting Type Surface Mount, Right Angle
Base Product Number SMF-HM1530
Other Names SMFHM1530GD509,67-1621,67-1621R
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238213-SMF-HM1530GD-509
Ultra Librarian 3D Model Ultra Librarian SMF-HM1530GD-509 CAD Model

Description

The SMF-HM1530GD-509 is a green LED circuit board indicator, arrays, light bars, bar graphs optoelectronic component that is ideal for use in a variety of electronic applications.

  • Viewing Angle: 60 degrees
  • Millicandela Rating: 30mcd
  • Voltage Rating: 2.2V
  • Current: 20mA
  • Wavelength-Peak: 565nm
  • Package: surface-mount, right-angle package
  • Lens Style: round with a domed top
  • Lens Size: 5mm, T-1 3/4
  • Supplier: Lumex Opto/Components Inc.

You May Also Be Interested in

LITE-ON Technology
LED LIGHT BAR ARRAY
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 3X1 GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 5MM GRN/YELLOW RA
Need more? Email Us
LITE-ON Technology
LED CBI 8.89X3.81MM QUAD GN VERT
Need more? Email Us
LITE-ON Technology
HOLDER LED 4.8MM YELLOW RA
Need more? Email Us
LITE-ON Technology
LED CBI 4.8MM GRN DIFF RA
Need more? Email Us
LITE-ON Technology
LED CBI 10-SEG GRN/RED-ORNG VERT
Need more? Email Us
LITE-ON Technology
LED CBI 8.89X3.81MM QUAD RD VERT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess