EN
  • EN
  • DE

SMF-HM1530SRD-305

Part No SMF-HM1530SRD-305
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED 3MM RA 660NM SUP RED DIFFSMD / LED Circuit Board Indicator LED Circuit Board Indicator Single Red Diffused, Tinted 1.7V 20mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Red
Wavelength - Peak 660nm
Configuration Single
Current 20mA
Millicandela Rating 80mcd
Viewing Angle 60°
Lens Type Diffused, Tinted
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 1.7V
Mounting Type Surface Mount, Right Angle
Base Product Number SMF-HM1530
Other Names 67-1644R,SMFHM1530SRD305,67-1644
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238152-SMF-HM1530SRD-305
Ultra Librarian 3D Model Ultra Librarian SMF-HM1530SRD-305 CAD Model

Description

The Lumex Opto/Components Inc. SMF-HM1530SRD-305 is an optoelectronic component with a red color.

  • Win Source Part Number: 1238152-SMF-HM1530SRD-305
  • Configuration: Single configuration
  • Viewing Angle: 60 degrees
  • Millicandela Rating: 80mcd
  • Wavelength Peak: 660nm
  • Operating Current: 20mA
  • Lens Type: Diffused, tinted
  • Mounting Type: Surface mount, right angle
  • Lens Style: Round with a domed top
  • Lens Size: 3mm, T-1
  • REACH: Unaffected by REACH
  • ECCN: EAR99

You May Also Be Interested in

LITE-ON Technology
LED CBI 3MM BLU
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BI-LVL GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GREEN DIFF RA
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89X3.81MM YLW
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GRN THROUGH HOLE
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 3X1 GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GREEN RA
Need more? Email Us
LITE-ON Technology
LED LGT BAR 19X3.76MM RED
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM YLW
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess