EN
  • EN
  • DE

SML-LX1110USBC-ATR

Part No SML-LX1110USBC-ATR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE BLUE 470NM 4PLCC / LED Lighting Color series Blue 470nm (Typ) 4-SMD, J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tape & Reel
Product Status Obsolete
Color Blue
Wavelength 470nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.5V
Lumens/Watt @ Current - Test 7 lm/W
Current - Max 350mA
Luminous Flux @ Current/Temperature 8lm (Typ)
Temperature - Test 25°C
Viewing Angle 90°
Mounting SMD (SMT)
Package / Case 4-SMD, J-Lead
Supplier Device Package 4-PLCC
Dimension 0.394" L x 0.394" W (10.00mm x 10.00mm)
Height - Seated (Max) 0.173" (4.40mm)
Other Names 67-2016-2,67-2016-1,SMLLX1110USBCATR,67-2016-6
Standard Package 500
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240300-SML-LX1110USBC-ATR
Ultra Librarian 3D Model Ultra Librarian SML-LX1110USBC-ATR CAD Model

Description

The SML-LX1110USBC-ATR is a blue LED lighting product from Lumex Opto/Components Inc.

  • Voltage Forward (Vf): 3.5V
  • Maximum Current: 350mA
  • Viewing Angle: 90 degrees
  • Typical Wavelength: 470nm
  • Package: Tape and reel
  • Standard Package: 500
  • Mounting: Surface Mount Device (SMD)
  • Height: 0.173 inches
  • Dimension: 0.394 inches by 0.394 inches
  • Series: TitanBrite™
  • Status: Obsolete

You May Also Be Interested in

Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0670
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess