EN
  • EN
  • DE

SML-LX15GIC-RP-TR

Part No SML-LX15GIC-RP-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED GREEN/RED CLEAR SOT23 SMD / Green, Red LED Indication - Discrete 2.2V Green, 2V Red TO-236, SC-59, SOT-23-3 variant, 3-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Color Green, Red
Configuration Common Cathode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 10mcd Green, 10mcd Red
Lens Style Rectangle with Flat Top
Lens Size 2.00mm x 3.00mm
Voltage - Forward (Vf) (Typ) 2.2V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 140°
Mounting SMD (SMT)
Wavelength - Peak 565nm Green, 635nm Red
Package / Case TO-236, SC-59, SOT-23-3 variant, 3-SMD
Supplier Device Package SOT-23
Dimension 3.00mm L x 3.00mm W
Height (Max) 1.00mm
Base Product Number SML-LX15
Other Names SML-LX15GIC-RP-TRR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241799-SML-LX15GIC-RP-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX15GIC-RP-TR CAD Model

Description

The SML-LX15GIC-RP-TR is an LED indication component that is designed for use in optoelectronics.

  • Configuration: common cathode
  • Viewing Angle: 140°
  • Lens Shape: rectangular
  • Lens Style: flat top
  • Lens Size: 2.00mm x 3.00mm
  • Millicandela Rating (Green): 10mcd
  • Millicandela Rating (Red): 10mcd
  • Forward Voltage (Green): 2.2V
  • Forward Voltage (Red): 2V
  • Current Test (Green): 20mA
  • Current Test (Red): 20mA
  • Peak Wavelength (Green): 565nm
  • Peak Wavelength (Red): 635nm
  • Mounting: surface-mount device
  • Case/Package: SOT-23
  • Manufacturer: Lumex Opto/Components Inc.

You May Also Be Interested in

Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Siemens
Multi TOPLED
Need more? Email Us
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess