EN
  • EN
  • DE

SML-LX2835SUGSICTR

Part No SML-LX2835SUGSICTR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED GREEN/RED CLEAR 2835 SMD / Green, Red LED Indication - Discrete 2V Green, 2V Red 4-SMD, J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Color Green, Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 45mcd Green, 90mcd Red
Lens Style Rectangle with Flat Top
Lens Size 2.64mm x 2.14mm
Voltage - Forward (Vf) (Typ) 2V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Peak 575nm Green, 632nm Red
Package / Case 4-SMD, J-Lead
Supplier Device Package 2835
Dimension 3.20mm L x 2.70mm W
Height (Max) 1.80mm
Base Product Number SML-LX2835
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241796-SML-LX2835SUGSICTR
Ultra Librarian 3D Model Ultra Librarian SML-LX2835SUGSICTR CAD Model

Description

The SML-LX2835SUGSICTR is a green and red LED indication from Lumex Opto/Components Inc.

  • Configuration: independent
  • Viewing Angle: 120 degrees
  • Lens Color: colorless
  • Lens Transparency: clear
  • Millicandela Rating (Green): 45mcd
  • Millicandela Rating (Red): 90mcd
  • Voltage-Forward (Green): 2V
  • Voltage-Forward (Red): 2V
  • Test Current: 20mA
  • Wavelength Peak (Green): 575nm
  • Wavelength Peak (Red): 632nm
  • Height: 1.80mm
  • Package/Case: 4-SMD, J-Lead
  • Supplier Device Package: 2835
  • Dimension: 3.20mm L x 2.70mm W
  • Lens Style: rectangle with a flat top
  • Lens Size: 2.64mm x 2.14mm
  • Packaging: tape and reel
  • Standard Package: 2,000
  • MSL Level: 3 (168 hours)
  • REACH: unaffected
  • HTSUS: 8541.41.0000
  • Also Known As: SML-LX2835

You May Also Be Interested in

Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess