EN
  • EN
  • DE

SML-LXL1210IGC-TR

Part No SML-LXL1210IGC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED GREEN/RED CLEAR 1210 SMD / Green, Red LED Indication - Discrete 2.2V Green, 2V Red 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Color Green, Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 10mcd Green, 10mcd Red
Lens Style Rectangle with Flat Top
Lens Size 1.80mm x 2.50mm
Voltage - Forward (Vf) (Typ) 2.2V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 60°
Mounting SMD (SMT)
Wavelength - Peak 565nm Green, 635nm Red
Package / Case 4-SMD, No Lead
Supplier Device Package 1210
Dimension 3.00mm L x 2.50mm W
Height (Max) 1.50mm
Base Product Number SML-LXL1210
Other Names SML-LXL1210IGC-TRR
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241716-SML-LXL1210IGC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LXL1210IGC-TR CAD Model

Description

The SML-LXL1210IGC-TR is a set of independent optoelectronic components with a colorless lens color and a clear lens transparency.

  • LED Colors: Green and Red
  • Viewing Angle: 60 degrees
  • Voltage (Green): 2.2V
  • Voltage (Red): 2V
  • Millicandela Rating: 10mcd (both)
  • Wavelength-Peak (Green): 565nm
  • Wavelength-Peak (Red): 635nm
  • Current: 20mA (both)
  • Mounting: Tape and reel
  • Mounting Type: SMD (SMT)
  • Package: 4-SMD, no lead
  • Standard Package: 2,000
  • Manufacturer: Lumex Opto/Components Inc.
  • Status: Obsolete

You May Also Be Interested in

Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Kingbright
Lowest to $0.0982
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess