EN
  • EN
  • DE

SSA-LXB10G6Y3I1W

Part No SSA-LXB10G6Y3I1W
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description 10 SEG LED ARRAY 6GRN/3Y EL/1RED / LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Green, Red, Yellow Diffused 2.2V Green, 2V Red, 2.1V Yellow 20mA Green, 20mA Red, 20mA Yellow Rectangle with Flat Top 5.08mm x 1.74mm Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Tube
Color Green, Red, Yellow
Wavelength - Peak 565nm, 635nm, 585nm
Configuration Bar - 10 Wide, DIP
Current 20mA Green, 20mA Red, 20mA Yellow
Millicandela Rating 8mcd Green, 8mcd Red, 8mcd Yellow
Viewing Angle 160°
Lens Type Diffused
Lens Style Rectangle with Flat Top
Lens Size 5.08mm x 1.74mm
Voltage Rating 2.2V Green, 2V Red, 2.1V Yellow
Mounting Type Through Hole
Base Product Number SSA-LXB10
Standard Package 20
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238081-SSA-LXB10G6Y3I1W
Ultra Librarian 3D Model Ultra Librarian SSA-LXB10G6Y3I1W CAD Model

Description

The Lumex Opto/Components Inc. 1238081-SSA-LXB10G6Y3I1W is a circuit board indicator, array, light bar, bar graph LED with a tube package.

  • Voltage Rating: 2.2V (green), 2V (red), and 2.1V (yellow)
  • Standard Package: 20
  • Configuration: Bar-10 wide, DIP
  • Viewing Angle: 160°
  • Millicandela Rating: 8mcd (all colors)
  • Wavelength-Peak: 565nm (green), 635nm (red), and 585nm (yellow)
  • Current: 20mA (all colors)
  • ECCN: EAR99 compliant
  • REACH: Unaffected

You May Also Be Interested in

LITE-ON Technology
LED CBI 3MM GRN THROUGH HOLE
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BI-LVL GRN/YL
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM YLW
Need more? Email Us
LITE-ON Technology
LED LGT BAR 12.7X6.35MM GRN
Need more? Email Us
LITE-ON Technology
LED CBI 10-SEG GRN/RED-ORNG VERT
Need more? Email Us
LITE-ON Technology
LED CBI 8.89X3.81MM QUAD GN VERT
Need more? Email Us
LITE-ON Technology
LED CBI LIGHT BAR
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GREEN DIFF RA
Need more? Email Us
LITE-ON Technology
LED CBI 3MM RED DIFF RA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess