EN
  • EN
  • DE

SSI-LXH55GD

Part No SSI-LXH55GD
Manufacturer Lumex Opto/Components Inc.
Catalog Panel Indicators, Pilot Lights
Description LED 5X5MM SQR GREEN DIFF PANELMT / LED Panel Indicator Green Diffused 80° 2.1V 30mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Lumex Opto/Components Inc.
Package Bulk
Type LED
Lamp Color Green
Lens Color Green
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.1V
Current 30mA
Panel Cutout Shape Square
Panel Cutout Dimensions 0.55" (13.97mm)
Lens Size 4.40mm
Lens Style Square with Flat Top
Millicandela Rating 10mcd
Wavelength - Peak 565nm
Viewing Angle 80°
Base Product Number SSI-LXH55
Other Names 67-1176,LU10075,SSILXH55GD,67-1176R
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237860-SSI-LXH55GD
Ultra Librarian 3D Model Ultra Librarian SSI-LXH55GD CAD Model

Description

The SSI-LXH55GD is a green LED manufactured by Lumex Opto/Components Inc. The supply and demand status of this product is unlimited.

  • Luminous Intensity: 10mcd
  • Forward Voltage: 2.1V
  • Viewing Angle: 80 degrees
  • Lens Style: Square with a flat top

You May Also Be Interested in

Omron
PILOT LIGHT 24V LED SQUARE WHITE
Need more? Email Us
Omron
LED PANEL INDICATOR RED 12VAC/DC
Need more? Email Us
Omron
PILOT LIGHT 5V LED SQUARE YELLOW
Need more? Email Us
Omron
PILOT LIGHT 24V LED SQUARE YEL
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24V
Need more? Email Us
Omron
LED PANEL INDICATOR WHT 12VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 12VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR WHITE 110VAC
Need more? Email Us
Omron
LED PANEL IND BLUE 24VAC/DC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess