EN
  • EN
  • DE

SSI-LXH55ID

Part No SSI-LXH55ID
Manufacturer Lumex Opto/Components Inc.
Catalog Panel Indicators, Pilot Lights
Description LED 5X5MM SQR RED DIFF PANEL MT / LED Panel Indicator Red Diffused 80° 2V 30mA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Lumex Opto/Components Inc.
Package Bulk
Type LED
Lamp Color Red
Lens Color Red
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2V
Current 30mA
Panel Cutout Shape Square
Panel Cutout Dimensions 0.55" (13.97mm)
Lens Size 4.40mm
Lens Style Square with Flat Top
Millicandela Rating 10mcd
Wavelength - Peak 635nm
Viewing Angle 80°
Base Product Number SSI-LXH55
Other Names 67-1175,SSILXH55ID,67-1175R,LU10071
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237808-SSI-LXH55ID
Ultra Librarian 3D Model Ultra Librarian SSI-LXH55ID CAD Model

Description

The SSI-LXH55ID is a square-shaped LED panel indicator from Lumex Opto/Components Inc. that emits red light with a diffused lens transparency.

  • Viewing Angle: 80 degrees
  • Millicandela Rating: 10mcd
  • Peak Wavelength: 635nm
  • Voltage: 2V
  • Current: 30mA
  • Panel Cutout Dimensions: 0.55 inches (13.97mm)
  • Panel Cutout Shape: Square
  • Lens Size: 4.40mm
  • Lens Shape: Square with a Flat Top
  • Package: Bulk
  • Standard Package: 100

You May Also Be Interested in

Omron
LED PANEL INDICATOR RED 12VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR BLUE 230VAC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24V
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR RED 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24V
Need more? Email Us
Omron
PILOT LIGHT 24V LED SQUARE YEL
Need more? Email Us
Omron
LED PANEL INDICATOR WHT 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR WHT 12VAC/DC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess