EN
  • EN
  • DE

SSL-LX100T123UPGC

Part No SSL-LX100T123UPGC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE GREEN 525NM / LED Lighting Color series Green 525nm (Typ) Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Bulk
Product Status Obsolete
Color Green
Wavelength 525nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.5V
Lumens/Watt @ Current - Test 45 lm/W
Current - Max 350mA
Luminous Flux @ Current/Temperature 55lm (45lm ~ 65lm)
Temperature - Test 25°C
Viewing Angle 25°
Mounting Type Through Hole
Package / Case Radial
Dimension 0.394" Dia (10.00mm)
Other Names 67-2058
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240305-SSL-LX100T123UPGC
Ultra Librarian 3D Model Ultra Librarian SSL-LX100T123UPGC CAD Model

Description

The Lumex Opto/Components Inc. SSL-LX100T123UPGC is a green LED, which is a through-hole mounted component.

  • Package/Case: Radial
  • Dimension: 0.394" Dia (10.00mm)
  • Viewing Angle: 25 degrees
  • Voltage Rating: 3.5V
  • Current Rating: 350mA
  • Millicandela Rating: 55lm (45lm ~ 65lm)
  • Series: TitanBrite™
  • Status: Obsolete

You May Also Be Interested in

LITE-ON Technology
P033RGB
Need more? Email Us
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LERTDUWS2WN-KBLA-1+MANA-P+AXAZ-P+MBNB-CQ ams OSRAM Multi-Color LEDs LE RTDUW S2WN datasheet, inventory, & pricing.
Lowest to $12.6896
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0874
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess