EN
  • EN
  • DE

SSP-1156B153S12

Part No SSP-1156B153S12
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED 1156 REPLACEMENT 590NM YELLW / LED Lamp Replacement Yellow (x 11) Bayonet (BA15S) 12V 1.024" Dia x 1.811" H (26.00mm x 46.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Series Poly-Leds™
Package Bulk
Can Replace Lamps 1156
Dimension 1.024" Dia x 1.811" H (26.00mm x 46.00mm)
Wavelength 590nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Bayonet (BA15S)
Color Yellow (x 11)
Millicandela Rating 48500mcd
Configuration 11 Round
Applications Incandescent Replacements, Indicator Lights
Base Product Number SSP-1156
Other Names 441-1011,SSP1156B153S12
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238041-SSP-1156B153S12
Ultra Librarian 3D Model Ultra Librarian SSP-1156B153S12 CAD Model

Description

The SSP-1156B153S12 is a yellow LED lamp replacement component from Lumex Opto/Components Inc.

  • Millicandela Rating: 48500mcd
  • Forward Voltage: 12V
  • Dimension: 1.024" Dia x 1.811" H (26.00mm x 46.00mm)
  • Configuration: 11 Round
  • Use: Incandescent Replacement and Indicator Light

You May Also Be Interested in

Dialight
14V NON-POL. LED BASED LAMP
Need more? Email Us
Dialight
BASEDLED T3 1/4 GREEN 28V POL
Need more? Email Us
JKL Components Corp.
LED T-3.25 12V WEDGE 25MA GREEN
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY GRN 130VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE CLEAR 24VDC
Need more? Email Us
EAO
LAMP LED BA9S GRN 230V
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 WG WHITE DIFF 12VDC
Need more? Email Us
JKL Components Corp.
LED T-1.75 12V WEDGE 25MA WHITE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess