EN
  • EN
  • DE

SSP-LX6144A2UPC

Part No SSP-LX6144A2UPC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED LUXLED GREEN 525NM SMD / LED Lighting Color series Green 525nm (Typ) 6-SMD, Flat Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series LuxLED™
Package Tube
Product Status Obsolete
Color Green
Wavelength 525nm (Typ)
Current - Test 120mA
Voltage - Forward (Vf) (Typ) 3.4V
Lumens/Watt @ Current - Test 7 lm/W
Current - Max 120mA
Luminous Flux @ Current/Temperature 3lm (Typ)
Temperature - Test 25°C
Viewing Angle 10°
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package SMD
Dimension 0.441" L x 0.614" W (11.20mm x 15.60mm)
Height - Seated (Max) 0.299" (7.60mm)
Other Names 441-1089
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240310-SSP-LX6144A2UPC
Ultra Librarian 3D Model Ultra Librarian SSP-LX6144A2UPC CAD Model

Description

The LuxLED™ series from Lumex Opto/Components Inc. offers high-quality LED lighting solutions. The SSP-LX6144A2UPC LED in green color is a popular choice in the Optoelectronics category.

  • Viewing Angle: 10 degrees
  • Forward Voltage: 3.4V (typical)
  • Maximum Current Rating: 120mA
  • Package: 6-SMD, flat leads
  • Dimension: 0.441 inches L x 0.614 inches W
  • Thermal Resistance: Not specified
  • Luminous Flux @ Current/Temperature: 3lm (typical)
  • Wavelength: 525nm

You May Also Be Interested in

World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0670
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess