EN
  • EN
  • DE

SSP-LXC0436U3

Part No SSP-LXC0436U3
Manufacturer Lumex Opto/Components Inc.
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED 11MM RND 3LED-CLUSTER ULTRED / Dot Matrix Display Module 3 Round Red 5.4V 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Dot Matrix and Cluster
Mfr Lumex Opto/Components Inc.
Product Status Obsolete
Millicandela Rating 2000mcd
Dimension 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Color Red
Configuration 3 Round
Voltage - Forward (Vf) (Typ) 5.4V
Other Names 67-1592,67-1592,441-1049
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242528-SSP-LXC0436U3
Ultra Librarian 3D Model Ultra Librarian SSP-LXC0436U3 CAD Model

Description

The SSP-LXC0436U3 is a red color display module LED dot matrix and cluster from Lumex Opto/Components Inc.

  • Millicandela Rating: 2000mcd
  • Voltage - Forward (Vf) (Typ): 5.4V
  • Configuration: 3 round
  • Internal Connection: -
  • Dimension: 0.43" Dia x 0.39" H (11.00mm x 9.90mm)

You May Also Be Interested in

LITE-ON Technology
LED DISPLAY MATRIX RED 1.2 5X7
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX HER 1.2\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRIX
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 1.2\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MTRX OR-RD 0.70\
Need more? Email Us
LITE-ON Technology
DISPLY DT MTRX G, O-R 2.5\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX HER 1.2\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MTRX G, O-R 2.3\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX GRN 0.70\
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess