EN
  • EN
  • DE

SML-LX2832SIC-TR

Part No SML-LX2832SIC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description 2.8mm x 3.2mm SURFACE MOUNT LED WITH REFLECTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lumex Opto/Components Inc.
Packaging Reel - TR
Color Red
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 250mcd
Lens Style/Size Round with Flat Top, 2.40mm
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 120°
Mounting SMD
Wavelength - Peak 636nm
Package 2-PLCC
Manufacturer Package 2832
Size 3.20mm L x 2.80mm W
Height (Maximum) 2.10mm
Win Source Part Number 1252034-SML-LX2832SIC-TR
Manufacturer Homepage www.lumex.com
Popularity Medium
Supply and Demand Status Limited
Family Name SML-LX2832SIC-TR
Introduction Date January 11, 2001
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian SML-LX2832SIC-TR CAD Model

Description

The SML-LX2832SIC-TR is a surface-mount LED designed for various indicator and display applications. This LED offers high brightness and a wide viewing angle, making it suitable for both indoor and outdoor use.

Applications:

  • Indicator lights
  • Backlighting for LCDs
  • Panel indicators
  • Automotive lighting
  • Consumer electronics

Features:

  • Color: Super Red.
  • High luminous intensity.
  • Wide viewing angle.
  • Surface mount package.
  • Low power consumption.
  • Long operating life.

Benefits:

  • Excellent visibility due to high brightness and wide viewing angle.
  • Reduced power consumption compared to traditional lighting.
  • Simplified assembly due to surface mount package.
  • Increased system reliability due to long operating life.

Additional Details:

The SML-LX2832SIC-TR emits a super red light with high luminous intensity, ensuring excellent visibility in various lighting conditions. The wide viewing angle allows for easy viewing from multiple perspectives. The surface mount package simplifies assembly and reduces board space requirements. The low power consumption helps to conserve energy and extend battery life. The long operating life ensures reliable performance over an extended period of time.

This LED is commonly used in indicator lights, backlighting for LCDs, and panel indicators. Its high brightness and wide viewing angle make it a suitable choice for automotive lighting and consumer electronics. The SML-LX2832SIC-TR’s ability to provide bright and reliable light makes it a valuable component in various applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.3639
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3202
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess