EN
  • EN
  • DE

92HD93B2X5NLGXWBX8

Part No 92HD93B2X5NLGXWBX8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816231-92HD93B2X5NLGXWBX8
Ultra Librarian 3D Model Ultra Librarian 92HD93B2X5NLGXWBX8 CAD Model

Description

The 92HD93B2X5NLGXWBX8 is a high-definition audio codec from IDT (Integrated Device Technology), now Renesas. It's designed to provide high-quality audio playback and recording capabilities for various applications. This codec integrates multiple audio processing functions into a single chip, simplifying system design and reducing component count.

Applications

  • Desktop Computers: Provides audio functionality for desktop PCs, including playback, recording, and surround sound.
  • Laptop Computers: Integrated into laptops for high-quality audio performance in a portable form factor.
  • Motherboards: Used on computer motherboards to provide integrated audio solutions.
  • Gaming Consoles: Delivers immersive audio experiences in gaming consoles.
  • Audio Interfaces: Employed in external audio interfaces and sound cards for professional audio applications.

Features

  • High-Definition Audio: Supports high-definition audio playback and recording for superior sound quality.
  • Multiple Audio Channels: Offers support for multiple audio channels, enabling surround sound and multi-speaker configurations.
  • Integrated Amplifiers: Includes integrated headphone and speaker amplifiers for direct audio output.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Advanced Audio Processing: Incorporates advanced audio processing features such as noise reduction, echo cancellation, and equalization.

Benefits

  • Enhanced Audio Experience: Delivers an enhanced audio experience for users with high-quality playback and recording capabilities.
  • Reduced System Cost: Minimizes system cost with integrated amplifiers and audio processing functions.
  • Simplified System Design: Simplifies system design by integrating multiple audio functions into a single chip.
  • Extended Battery Life: Extends battery life in portable devices with low-power operation.
  • Improved Audio Performance: Improves audio performance with advanced audio processing features.

Additional Details

The 92HD93B2X5NLGXWBX8 typically communicates with the host system via an HD Audio interface. It supports various audio formats and sampling rates. The codec is available in a compact package, making it suitable for space-constrained applications. Specific details regarding supported audio formats, sampling rates, and power consumption can be found in the product datasheet.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess