EN
  • EN
  • DE

L128-6570EC3500001

Part No L128-6570EC3500001
Manufacturer Lumileds
Description 2835 6500K 86 Lumens 70 CRI 150 mA 9.1 V Surface Mount Mid Power LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Lead Free Lead Free
Lens Style Rectangular
Luminous Flux 83 lm
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of LEDs 1
Reverse Voltage 5 V
RoHS Compliant
Win Source Part Number 1133915-L128-6570EC3500001
Categories Custom Parts
Manufacturer Lumileds
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L128-6570EC3500001 CAD Model

Description

This L128-6570EC3500001 product from Lumileds is a white LED with a reverse voltage of 5 V and a luminous flux of 83 lm. It has one LED and a rectangular lens style. This product is designed for use in custom parts and is compliant with RoHS.

  • Manufacturer: Lumileds
  • LED Color: White
  • Reverse Voltage: 5 V
  • Luminous Flux: 83 lm
  • Number of LEDs: 1
  • Lens Style: Rectangular
  • Application: Custom Parts
  • RoHS Compliance: Yes
  • Supply and Demand Status: Limited
  • Lead-Free: Yes
  • Mounting Type: Surface Mount

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,150+ $0.0504 $57.9600
2,795+ $0.0413 $115.4335
4,325+ $0.0401 $173.4325
5,955+ $0.0388 $231.0540
7,695+ $0.0376 $289.3320
10,310+ $0.0336 $346.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess