EN
  • EN
  • DE

TA7815F

Part No TA7815F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Three Terminal Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353982-TA7815F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7815F CAD Model

Description

The TA7815F is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This device provides a fixed +15V output voltage, making it suitable for a variety of electronic applications requiring a stable and regulated power supply. It is part of the TA78xx series, a well-known family of linear voltage regulators valued for their ease of use and reliability.

Applications:

  • Power supplies for analog circuits: Frequently used in analog circuit designs, such as operational amplifiers and audio amplifiers, requiring a stable 15V supply.
  • Industrial control systems: Applied in programmable logic controllers (PLCs), motor control circuits, and other industrial automation equipment.
  • Instrumentation and measurement equipment: Provides a stable voltage reference for test and measurement instruments.
  • Microcontroller and digital circuit power: Serves as a regulated power source for certain microcontrollers and digital circuits designed to operate at 15V.
  • LED lighting systems: Used in some LED lighting applications that require a stable 15V power source.

Features:

  • Output Voltage: Fixed +15V output voltage.
  • Output Current: Capable of delivering up to 1A of output current.
  • Overcurrent Protection: Integrated overcurrent protection circuitry to prevent damage from excessive load current.
  • Thermal Overload Protection: Built-in thermal shutdown feature that disables the output when the device temperature exceeds a safe limit.
  • Short Circuit Protection: Protection against short circuits on the output.
  • Package Type: Typically available in a TO-220 or similar package for efficient heat dissipation and easy mounting.

Benefits:

  • Stable Voltage Regulation: Provides a highly stable and regulated 15V output voltage, ensuring consistent performance of connected circuits.
  • Ease of Use: The simple three-terminal design minimizes the need for external components, simplifying circuit design and reducing costs.
  • Reliable Operation: Integrated protection features prevent damage from overcurrent, thermal overload, and short circuits, ensuring reliable operation in various conditions.
  • Cost-Effective: The TA7815F is a cost-effective solution for voltage regulation across a wide range of applications.
  • Wide Operating Temperature Range: Operates reliably across a wide range of temperatures, making it suitable for different environments.

Additional Details:

The TA7815F requires minimal external components for proper operation, typically just input and output capacitors to improve stability and transient response. These capacitors should be placed as close as possible to the regulator's input and output pins. Adequate heat sinking is essential if the device is expected to dissipate significant power. The dropout voltage is typically around 2V, so an input voltage of at least 17V is recommended for stable regulation. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess