EN
  • EN
  • DE

L130-2280001400001

Part No L130-2280001400001
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED LUXEON WARM WHITE 2200K 2SMD  /  LED Lighting series White, Warm 2200K 3.1V 60mA 116° 1206 (3014 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lumileds
Series LUXEON 3014
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 2200K
Current - Test 60mA
Voltage - Forward (Vf) (Typ) 3.1V
CRI (Color Rendering Index) 80
Current - Max 120mA
Viewing Angle 116°
Mounting SMD (SMT)
Package / Case 1206 (3014 Metric)
Supplier Device Package 3014
Dimension 0.114" L x 0.055" W (2.90mm x 1.40mm)
Height - Seated (Max) 0.033" (0.83mm)
Thermal Resistance of Package 35°C/W
Base Product Number L130
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q10095608,1416-2063-1,1416-2063-2,Q10147903,Q9692382B,1416-2063-6,L130-2280001400001-ND
Standard Package 3,000
Win Source Part Number 1111320-L130-2280001400001
Ultra Librarian 3D Model Ultra Librarian L130-2280001400001 CAD Model

Description

The Lumileds LUXEON 3014 is a white and warm LED lighting component that has a viewing angle of 116 degrees.

  • Viewing Angle: 116 degrees
  • Voltage-Forward: 3.1V
  • Current-Max: 120mA
  • CCT: 2200K
  • CRI: 80
  • Thermal Resistance: 35 degrees Celsius per watt

You May Also Be Interested in

Samsung
LED LM561B PLUS WARM WHT 3500K / LED Lighting LM561B Plus White, Warm 3500K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.0755
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Warm 3000K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1053
CreeLED, Inc.
LED XLAMP COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 2.85V 350mA 115° 1414 (3535 Metric)
Lowest to $0.9954
Samsung
LED 6500K 80CRI SMD / LED Lighting LM281B White, Cool 6500K 3.1V 150mA 120° 1113 (2835 Metric)
Need more? Email Us
CreeLED, Inc.
LED XLAMP NEUTRAL WHT 4250K 2SMD / LED Lighting XLamp? XP-E2 White, Neutral 4250K 2.9V 350mA 110° 1414 (3535 Metric)
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 46V 44mA 110° 2020 (5050 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K 2SMD / LED Lighting series White, Neutral 4000K 2.95V 350mA 150° 1212 (3030 Metric)
Need more? Email Us
Rohm Semiconductor
LED SML WHITE 1808 / LED Lighting SML White 3.8V 100mA 2-SMD, Flat Lead
Lowest to $3.5528
Lumileds
LED LUXEON COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 3.05V 100mA 115° 1414 (3535 Metric)
Lowest to $0.1709

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess