EN
  • EN
  • DE

L1SP-PRP2003500000

Part No L1SP-PRP2003500000
Manufacturer Lumileds
Catalog LED Lighting - Color
Description LED SUNPLUS 35 PURPLE SMD / LED Lighting Color series Purple 1414 (3535 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumileds
Series LUXEON SunPlus 35 Horticulture
Package Tape & Reel
Color Purple
Current - Test 100mA
Voltage - Forward (Vf) (Typ) 2.8V
Current - Max 300mA
Temperature - Test 25°C
Viewing Angle 115°
Mounting SMD (SMT)
Package / Case 1414 (3535 Metric)
Supplier Device Package SMD
Dimension 0.138" L x 0.134" W (3.50mm x 3.40mm)
Height - Seated (Max) 0.031" (0.80mm)
Base Product Number L1SP
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1416-1961-1,1416-1961-2,1416-1961-6
Standard Package 5,000
Win Source Part Number 1068326-L1SP-PRP2003500000
Ultra Librarian 3D Model Ultra Librarian L1SP-PRP2003500000 CAD Model

Description

The L1SP-PRP2003500000 is an LED lighting component manufactured by Lumileds.

  • Application: Horticulture
  • Emitted Light: Purple
  • Maximum Forward Voltage: 2.8V
  • Maximum Current: 300mA
  • Viewing Angle: 115 degrees
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496
LITE-ON Technology
P033RGB
Need more? Email Us
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess