The RT1P44QU-T111-1 is a power MOSFET manufactured by Mitsubishi Electric. It is designed for high-efficiency switching applications, providing fast switching speeds and low on-resistance to minimize power losses. This MOSFET is suitable for use in a variety of power electronic circuits.
Applications
- DC-DC converters
- AC-DC power supplies
- Motor control circuits
- Uninterruptible Power Supplies (UPS)
- Inverters
Features
- Low on-resistance (RDS(on))
- High-speed switching
- Low gate charge (Qg)
- High avalanche ruggedness
- Pb-free lead plating; RoHS compliant
Benefits
- Improved energy efficiency due to reduced power losses
- Enhanced system reliability through robust design
- Simplified thermal management due to lower heat dissipation
- Compact design due to small package size
- Compliance with environmental regulations
Technical Specifications
While the exact specifications depend on the specific variant, typical power MOSFET parameters are:
- Drain-Source Voltage (VDS): Up to 60V
- Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): Up to 4A
- Operating Temperature Range: -55°C to +150°C
- Package Type: SOT-23 or similar small outline package
The RT1P44QU-T111-1 utilizes advanced trench MOSFET technology to achieve optimal performance. Its low RDS(on) reduces conduction losses, increasing the overall efficiency of the power conversion system. The fast switching capability minimizes switching losses, further contributing to energy savings. Furthermore, the device's high avalanche ruggedness ensures reliable operation under transient conditions.
In summary, the Mitsubishi RT1P44QU-T111-1 is a highly efficient and reliable power MOSFET suitable for a wide range of power electronic applications, offering low on-resistance, fast switching speed, and robust performance.