EN
  • EN
  • DE

NFA31GD4704704D

Part No NFA31GD4704704D
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Description EMI Filter RC-Circuit 0.02A 6VDC Flat Style SMD T/R / EMIFIL (RC Combined) Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Operating Temp Range -40C to 85C
Termination Flat Style
Current Rating (Max) 0.02(A)
Mounting Style SMD/SMT
Operating Temperature Max Deg. C 85C
Operating Temperature Min Deg. C -40C
Product Length (mm) 3.2(mm)
Product Depth (mm) 1.6(mm)
Product Height (mm) 0.8(mm)
Voltage Rating Max 6VDC
Type RC Filter
Win Source Part Number 045191-NFA31GD4704704D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NFA31G
Introduction Date September 29, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NFA31GD4704704D CAD Model

Description

The Murata Electronics North America 045191-NFA31GD4704704D RC Filter is a high-quality electronic component that is widely used in various applications.

  • Manufacturer: Murata Electronics North America
  • Mounting Type: SMD/SMT
  • Termination Style: Flat
  • Operating Temperature: -40C to 85C
  • Maximum Current Rating: 0.02(A)
  • Voltage Rating: 6VDC
  • Product Length: 3.2mm
  • Product Depth: 1.6mm
  • Product Height: 0.8mm
  • Filter Family: NFA31G
  • Introduction Date: September 29, 2003
  • Status: Obsolete and end of life
  • Usage: Commonly used part
  • Popularity: High

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $3.2617
Broadcom Limited
Need more? Email Us
Agere Systems
Lowest to $3.2640
NEC-TOKIN
Multilayer Ceramic Capacitor (MLCC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Lowest to $0.1324

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8611 $57.9165
37+ $3.1681 $117.2197
57+ $3.0690 $174.9330
78+ $2.9700 $231.6600
101+ $2.8710 $289.9710
135+ $2.5740 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,865 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess