EN
  • EN
  • DE
  • IT

LXCL-EYW4

Part No LXCL-EYW4
Manufacturer Lumileds
Description Power Light Source
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lumileds
Win Source Part Number 1209767-LXCL-EYW4
Manufacturer Homepage www.luxeon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LXCL-EYW4 CAD Model

Description

The LXCL-EYW4 is a high-power LED manufactured by Lumileds. It is designed for applications requiring high luminous flux and efficient light output. This LED typically comes in a surface-mount package and offers excellent thermal performance. Lumileds is known for producing high-quality LEDs with consistent color characteristics and long lifespans.

Applications

  • General Lighting: Used in indoor and outdoor lighting applications, such as LED bulbs, spotlights, and streetlights.
  • Automotive Lighting: Integrated into automotive headlights, taillights, and daytime running lights (DRLs).
  • Signage and Displays: Employed in illuminated signs, electronic displays, and backlighting systems.
  • Architectural Lighting: Used in facade lighting, landscape lighting, and accent lighting for buildings and structures.
  • Specialty Lighting: Finds application in medical lighting, horticultural lighting, and stage lighting.

Features

  • High Luminous Flux: Delivers a significant amount of light output for efficient illumination.
  • Efficient Light Output: Converts electrical energy into light with high efficiency, reducing energy consumption.
  • Excellent Thermal Performance: Dissipates heat effectively, ensuring stable operation and long lifespan.
  • Surface-Mount Package: Designed for easy mounting on printed circuit boards (PCBs).
  • Consistent Color Characteristics: Offers uniform color output for consistent lighting performance.

Benefits

  • Energy Savings: Reduces energy consumption compared to traditional lighting technologies.
  • Long Lifespan: Offers a long operational life, reducing maintenance costs.
  • High Brightness: Provides high-intensity light output for various applications.
  • Compact Size: Enables compact and lightweight lighting designs.
  • Reliable Performance: Delivers stable and consistent performance over its operational life.

The LXCL-EYW4 requires proper heat sinking to maintain its performance and lifespan. The forward voltage and current requirements should be carefully considered when designing the driving circuitry. Refer to the Lumileds datasheet for detailed specifications, including luminous flux, color temperature, forward voltage, and thermal resistance. The datasheet also provides guidance on optimal driving conditions and thermal management. It is important to follow these guidelines to ensure the LED operates within its specified limits and achieves its expected performance and lifespan.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8017 $72.0680
90+ $1.4785 $133.0650
140+ $1.4321 $200.4940
190+ $1.3860 $263.3400
245+ $1.3399 $328.2755
325+ $1.2012 $390.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess