EN
  • EN
  • DE

LXH8-FW27-3

Part No LXH8-FW27-3
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED LUXEON WARM WHITE 2700K 3SMD  /  LED Lighting series White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 700mA 120° 2-SMD, No Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lumileds
Series LUXEON T
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 2700K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 186lm (Typ)
Current - Test 700mA
Voltage - Forward (Vf) (Typ) 2.8V
Lumens/Watt @ Current - Test 95 lm/W
CRI (Color Rendering Index) 80
Current - Max 1.2A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead Exposed Pad
Dimension 0.146" L x 0.146" W (3.70mm x 3.70mm)
Height - Seated (Max) 0.083" (2.12mm)
Thermal Resistance of Package 3°C/W
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1416-1010-2,1417-1010-6-ND,1417-1010-1-ND,1417-1010-2-ND,1416-1010-6,1417-1010-6,1417-1010-1,1417-1010-2,1416-1010-1
Standard Package 1,000
Win Source Part Number 995418-LXH8-FW27-3
Ultra Librarian 3D Model Ultra Librarian LXH8-FW27-3 CAD Model

Description

This LUXEON T series LED Lighting - White component from Lumileds has a Win Source Part Number of 995418-LXH8-FW27-3.

  • Package: Tape & Reel
  • Height Seated: 0.083" (2.12mm)
  • Standard Package: 1,000
  • Mounting: SMD (SMT)
  • Current Max: 1.2A
  • Viewing Angle: 120°
  • Voltage Forward (Vf) (Typ): 2.8V
  • Current Test: 700mA
  • CCT (K): 2700K 3-Step MacAdam Ellipse
  • Flux @ 85°C, Current - Test: 186lm (Typ)
  • Dimension: 0.146" L x 0.146" W (3.70mm x 3.70mm)
  • Alternative Parts (Cross-Reference): 1416-1010-2, 1417-1010-6-ND, 1417-1010-1-ND, 1417-1010-2-ND, 1416-1010-6, 1417-1010-6, 1417-1010-1, 1417-1010-2, 1416-1010-1
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess