EN
  • EN
  • DE

LXHL-DM01

Part No LXHL-DM01
Manufacturer Lumileds
Catalog Optics - LEDs - Light Pipes
Description High Brightness LEDs; LED Color: Green; Forward Current: 350mA; Forward Voltage: 3.42V; Color: Green; Luminous Flux:...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Forward Current 350 mA
Forward Voltage 3.42 V
Lead Free Lead Free
Luminous Flux 48 lm
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 2
Power Dissipation 1 W
RoHS Compliant
Test Current 350 mA
Viewing Angle 85 °
Wavelength 550 nm
Win Source Part Number 1155048-LXHL-DM01
Categories Optics - LEDs - Light Pipes
Manufacturer Lumileds
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LXHL-DM01 CAD Model

Description

The Lumileds LXHL-DM01 is a green LED light pipe component with a forward voltage of 3.42V and a power dissipation of 1W.

  • Forward Voltage: 3.42V
  • Power Dissipation: 1W
  • Viewing Angle: 85 degrees
  • Wavelength: 550nm
  • Mount: Lead-Free
  • RoHS Compliant: Yes
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Rohm Semiconductor
LED Uni-Color Red 2-Pin T-1 T/R
Need more? Email Us
Visual Communications Company - VCC
LITEPIPE FLEX CLEAR TRANSP 12" / LED Light Pipe Round Clear Flexible Bag
Lowest to $6.5292
Rohm Semiconductor
LED Uni-Color Yellow 2-Pin Chip 0402(1006Metric) T/R
Need more? Email Us
Rohm Semiconductor
LED RED DIFFUSED T/H / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us
Lumex Opto/Components Inc.
LIGHT PIPE 2.8MM SGL RA POS SMD / LED Light Pipe Rectangular Right Angle Clear Rigid Bulk
Need more? Email Us
Rohm Semiconductor
Led, 0805, Red, 2.5MCD, 620NM
Lowest to $0.2911
Rohm Semiconductor
EXCELED SERIES CHIP LED: ROHM'S / Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Lowest to $0.0573
Lumex Opto/Components Inc.
LED GREEN CLEAR 1206 SMD / Green LED Indication - Discrete 2.1V 1206 (3016 Metric)
Lowest to $0.0991
Rohm Semiconductor
LED ORANGE CLEAR 2PLCC SMD / Orange 605nm LED Indication - Discrete 1.9V 2-PLCC
Lowest to $0.5186

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess