EN
  • EN
  • DE

LXHL-PM02

Part No LXHL-PM02
Manufacturer Lumileds
Description Power LED Illuminator; Bulb Size: 5.6mm; LED Color: Green; Viewing Angle: 150°; Forward Current: 700mA; Forward...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Forward Current 700 mA
Forward Voltage 6.84 V
Input Current 700 mA
Lead Free Lead Free
Lens Style Dome
Luminous Flux 160 lm
Max Operating Temperature 120 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 2
Outside Diameter 8 mm
Power Rating 5 W
RoHS Compliant
Test Current 700 mA
Viewing Angle 150 °
Wavelength 550 nm
Win Source Part Number 1207032-LXHL-PM02
Categories Custom Parts
Manufacturer Lumileds
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LXHL-PM02 CAD Model

Description

Lumileds LXHL-PM02 is a green LED that has a forward voltage of 6.84V and a forward current of 700mA.

  • Forward Voltage: 6.84V
  • Forward Current: 700mA
  • Viewing Angle: 150 °
  • Power Rating: 5W
  • Wavelength: 550nm
  • Luminous Flux: 160lm
  • Package: Surface mount
  • Pins: Two
  • Lens Style: Dome
  • Popularity: Medium
  • RoHS: Compliant

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess