EN
  • EN
  • DE

TPS53125RGER

Part No TPS53125RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL SYNCHRONOUS STEP-DOWN CONTROLLER FOR LOW VOLTAGE POWER RAILS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP2
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 4.5 V ~ 24 V
Frequency - Switching 350kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1272537-TPS53125RGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS53125
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS53125RGER CAD Model

Description

Overview of Texas Instruments TPS53125RGER

The TPS53125RGER from Texas Instruments is a sophisticated dual-channel synchronous step-down controller designed for high-performance applications that require efficient power management. This component is specifically engineered to meet the stringent demands of compact and power-sensitive electronics, such as laptops, ultrabooks, and other portable devices.

Key Features

  • Wide Input Voltage Range: The TPS53125RGER operates with an input voltage range from 3V to 28V, making it versatile for various system architectures and battery chemistries.
  • Dual-Channel Output: It features two synchronous buck channels that enable independent voltage regulation for core and auxiliary rails, providing flexibility in power design.
  • High Efficiency: The device integrates MOSFET drivers and employs advanced control techniques to achieve high efficiency, which is crucial for extending battery life in portable applications.
  • Adjustable Switching Frequency: The switching frequency is programmable from 200kHz to 2.2MHz, allowing designers to optimize the performance for specific applications and manage trade-offs between efficiency and component size.
  • Power Good (PG) Indicators: Each channel has an independent power good indicator, which simplifies power sequencing and system monitoring.
  • Protection Features: The TPS53125RGER includes a suite of protection features such as over-current protection, over-voltage protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

Package and Availability

The device comes in a compact 24-pin VQFN (RGE) package, which is optimized for space-constrained applications. Its small form factor contributes to the miniaturization of end products without compromising on performance or reliability.

Applications

With its robust feature set and flexible design options, the TPS53125RGER is well-suited for a variety of applications, including:

  • Notebook and Ultrabook Computers
  • Tablets and Portable Electronics
  • Netbooks and Mobile Internet Devices
  • Portable Gaming Systems
  • DC-DC Power Modules

Overall, the TPS53125RGER from Texas Instruments represents a highly integrated and efficient solution for advanced power management in portable electronics, where space and power efficiency are at a premium.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess