EN
  • EN
  • DE

PT-54-RAX-L35-MPH

Part No PT-54-RAX-L35-MPH
Manufacturer Luminus Devices Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description BIG CHIP LED HB MODULE RED-AMBER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Luminus Devices Inc.
Series PT-54
Packaging Tray
Type LED Module
Color Amber
Wavelength 613nm
Configuration Rectangle
Flux @ Current/Temperature - Test 1213 lm (990 lm ~ 1435 lm)
Current - Test 13.5A
Temperature - Test 40°C
Voltage - Forward (Vf) (Typ) 3V
Lumens/Watt @ Current - Test 30 lm/W
Features With Connector
Dimension 26.50mm L x 16.00mm W
Height 6.40mm
Light Emitting Surface (LES) 2.00mm L x 2.70mm W
Lens Type Flat
Win Source Part Number 792661-PT-54-RAX-L35-MPH
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian PT-54-RAX-L35-MPH CAD Model

Description

The Luminus Devices Inc. PT-54 LED module is a rectangular-shaped amber-colored module with a connector.

  • Forward Voltage (Vf): 3V
  • Current Test: 13.5A
  • Height: 6.40mm
  • Lens Type: Flat
  • Wavelength: 613nm
  • Lumens/Watt at Current Test: 30 lm/W
  • Flux at Current/Temperature - Test: 1213 lm (990 lm ~ 1435 lm)
  • Temperature Test: 40°C
  • Light-Emitting Surface (LES): 2.00mm L x 2.70mm W
  • Module Dimension: 26.50mm L x 16.00mm W
  • Category: Optoelectronics
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity Per Package: 50

You May Also Be Interested in

Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
JKL Components Corp.
LED, G-4 TWO-PIN 12V-24VDC WARM
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC25 WARM WHT SQU 2700K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-32 COOL WHT SQ 5000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Inspired LED, LLC
LED ENG COOL WHT 6000K 12M REEL
Need more? Email Us
Cree Inc.
LED COB XLAMP COOL WHT SQ 5000K
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.8416 $66.8416
3+ $54.8444 $164.5332
4+ $53.1305 $212.5220
5+ $51.4166 $257.0830
6+ $49.7027 $298.2162
8+ $44.5611 $356.4888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,206 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess