EN
  • EN
  • DE

SM712GF4

Part No SM712GF4
Manufacturer Lynxem
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lynxem
Win Source Part Number 327140-SM712GF4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM712GF4 CAD Model

Description

Based on available information, the SM712GF4 from Lynxem is likely a transient voltage suppressor (TVS) diode array. It is designed to safeguard sensitive electronic circuits against electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications

  • USB Ports: Protection of USB data lines in computers, peripherals, and mobile devices.
  • Ethernet Interfaces: Safeguarding Ethernet ports in network devices and embedded systems.
  • HDMI Ports: Protecting HDMI interfaces in televisions, monitors, and multimedia devices.
  • Microcontroller I/O: Shielding microcontroller input/output pins from voltage transients.
  • Data Lines: General protection of data transmission lines in various electronic equipment.

Features

  • Multi-channel Protection: Provides protection for multiple lines simultaneously, reducing component count.
  • Low Clamping Voltage: Minimizes the voltage stress on the protected circuit during a surge event.
  • Fast Response Time: Quickly reacts to transient events, ensuring effective protection.
  • Low Capacitance: Suitable for high-speed data lines to minimize signal distortion.
  • ESD Protection: Complies with IEC 61000-4-2 standard for ESD immunity.
  • Small Form Factor: Available in compact surface-mount packages for space-constrained applications.

Benefits

  • Enhanced System Reliability: Protects electronic circuits from damage caused by ESD and surge events.
  • Reduced Downtime: Minimizes equipment failures and downtime associated with transient voltages.
  • Improved Signal Integrity: Low capacitance ensures minimal impact on high-speed data transmission.
  • Cost Savings: Reduces warranty costs by preventing failures due to ESD and surge damage.
  • Compact Design: Allows for smaller and more efficient electronic product designs.

Additional Details

The SM712GF4's specifications typically include parameters such as breakdown voltage (VBR), clamping voltage (VC), peak pulse power (PPP), and capacitance. The specific values of these parameters depend on the device configuration and intended application. It is critical to refer to the datasheet for detailed electrical characteristics and application guidelines.

The package type is likely a small surface-mount package like SOT-23 or similar. Lynxem is a known manufacturer of TVS diodes, and the SM712GF4 is designed to provide robust and reliable protection in a variety of electronic applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess