EN
  • EN
  • DE

JANTX1N4625-1

Part No JANTX1N4625-1
Manufacturer M/A-Com Technology Solutions
Catalog Diodes - Zener - Single
Description SILICON 500mA LOW NOISE ZENER DIODES | DIODE ZENER 5.1V 500MW DO35
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer M/A-Com Technology Solutions
Packaging Bulk
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 1.5 kOhms
Current - Reverse Leakage at Vr 10μA at 3V
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1191432-JANTX1N4625-1
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX1N4625-1 CAD Model

Description

The JANTX1N4625-1 from M/A-Com Technology Solutions is a high-quality electronic component designed to meet a variety of technical specifications and demanding applications. Created by one of the leading manufacturers in the electronics industry, this product embodies cutting-edge competence and expertise in component technology.This device is a robust Zener diode, catering primarily to voltage regulation applications. Zener diodes are a unique type of diode that permits current to flow not only from its anode to its cathode like a standard diode, but also in the reverse direction when the voltage is above a certain value known as the Zener voltage. The JANTX1N4625-1 possesses a specific Zener voltage allowing for optimal performance and flexibility.A crucial feature of the JANTX1N4625-1 is the degree of quality assurance provided. This piece has a JANTX qualification level, indicating its suitability for military applications according to the Joint Army Navy (JAN) standards. The JAN quality level makes this device not only reliable for regular commercial or industrial operations but also for more critical military and high-reliability applications.The construction of the JANTX1N4625-1 exhibits another remarkable characteristic, offering a through-hole package. This not only enhances the ease and convenience of installing or mounting the device but also provides superior heat dissipation, promoting longevity and improving overall performance of the product.One of the exemplary attributes of M/A-Com Technology Solutions as a company implies its adherence to environmental concerns. Consequently, the JANTX1N4625-1 conforms to the RoHS (Restriction of Hazardous Substances) standards. This effectively means that the product is free from certain toxic and hazardous substances, making it environmentally friendly.M/A-Com Technology Solutions has always been known for innovative and state-of-the-art technology products. Featuring distinguished durability and delivering excellent performance, the JANTX1N4625-1 is no exception. This piece epitomizes the company’s commitment to quality and its dedication to delivering top-notch technology solutions to a vast array of industries. The purchase of this product will not just be an investment in a critical voltage regulation component but a step towards reliability, efficiency, and sustainability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess