EN
  • EN
  • DE

M02044CG-61

Part No M02044CG-61
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16BCC / Limiting Amplifier IC Ethernet, FTTx and Media Converters 16-BCC (4x4)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Obsolete
Type Limiting Amplifier
Applications Ethernet, FTTx and Media Converters
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-BCC (4x4)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 880474-M02044CG-61
Ultra Librarian 3D Model Ultra Librarian M02044CG-61 CAD Model

Description

The 880474-M02044CG-61 is a limiting amplifier, perfect for applications in Ethernet, FTTx, and media converters.

  • Category: integrated circuit (IC), linear amplifiers
  • Package: 16-WQFN exposed pad
  • Mounting: surface mountable
  • Supplier Device Package: 16-BCC (4x4)
  • Standard Package: 1 piece
  • Status: obsolete
  • MSL: 2 (shelf life of 1 year)
  • ECCN: EAR99

You May Also Be Interested in

Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,035 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess