EN
  • EN
  • DE
  • IT

M02068G-15-T

Part No M02068G-15-T
Manufacturer M/A-Com Technology Solutions
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 622MBPS 3.3V 24BCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Obsolete
Type Laser Diode Driver
Data Rate 622Mbps
Number of Channels 1
Voltage - Supply 3.3V
Current - Modulation 85mA
Current - Bias 100 mA
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-BCC (4x4)
Mounting Type Surface Mount
Base Product Number M02068
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 880479-M02068G-15-T
Ultra Librarian 3D Model Ultra Librarian M02068G-15-T CAD Model

Description

The M02068G-15-T is a laser diode driver integrated circuit (IC) designed for power management in laser systems.

  • Manufacturer: M/A-Com Technology Solutions
  • Package: bulk
  • Form Factor: 24-WFQFN exposed pad
  • Channels: single-channel driver
  • Data Rate: 622Mbps
  • Modulation Current: 85mA
  • Bias Current: 100mA
  • Voltage Supply: 3.3V
  • Mounting: surface mount
  • Supplier Device Package: 24-BCC (4x4)
  • Operating Temperature Range: not specified
  • Status: obsolete
  • MSL: vendor undefined

You May Also Be Interested in

Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $12.6295
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.5424
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $6.5194
Analog Devices Inc.
IC LASER DR 11.3GB 3.53V 16LFCSP / Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)
Lowest to $28.0284
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.5600
Maxim Integrated
INTEGRATED CIRCUIT / Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN-EP (4x4)
Lowest to $6.7358
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $8.0436 $72.3924
20+ $6.5999 $131.9980
31+ $6.3930 $198.1830
42+ $6.1873 $259.8666
55+ $5.9816 $328.9880
73+ $5.3620 $391.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,081 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess