EN
  • EN
  • DE

M21330G-13

Part No M21330G-13
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Video Processing
Description INTEGRATED CIRCUIT VIDEO 40MLF  /  Video Driver IC I²C DVB-ASI, SMPTE 40-MLF (6x6) Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr MACOM Technology Solutions
Package Bulk
Product Status Obsolete
Function Driver
Applications Professional Video
Standards DVB-ASI, SMPTE
Control Interface I²C
Voltage - Supply 2.5V, 3.3V
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-MLF (6x6)
MSL Level Vendor Undefined
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1161187-M21330G-13
Ultra Librarian 3D Model Ultra Librarian M21330G-13 CAD Model

Description

This driver is a linear video processing component that is used in professional video applications.

  • Win Source Part Number: 1161187-M21330G-13
  • Packaging: Bulk
  • Voltage Supply: 2.5V to 3.3V
  • Mounting Type: SMD (SMT)
  • Package/Case: 40-VFQFN Exposed Pad
  • Supplier Device Package: 40-MLF (6x6)
  • Control Interface: I²C
  • Compliance: DVB-ASI and SMPTE Standards
  • MSL Level: Vendor Undefined
  • HTSUS: 0000.00.0000
  • Status: Obsolete

You May Also Be Interested in

SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess