EN
  • EN
  • DE
  • IT

M82710G-14

Part No M82710G-14
Manufacturer M/A-Com Technology Solutions
Catalog Audio Special Purpose
Description ACCESS VOICE PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Active
Temperature Range - Operating 0°C ~ 75°C
Mounting Type Surface Mount
Package / Case 484-BGA
Supplier Device Package 484-FPBGA
Base Product Number M82710
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 880813-M82710G-14
Ultra Librarian 3D Model Ultra Librarian M82710G-14 CAD Model

Description

The M82710G-14 is an integrated circuit designed for audio special purposes.

  • Manufacturer: M/A-Com Technology Solutions
  • IC Type: Audio Special Purpose
  • Package: 484-BGA
  • Temperature Range: 0°C to 75°C
  • Product Status: Active
  • Packaging: Bulk
  • Applications: Audio Amplifiers, Audio Mixers, Audio Processors

You May Also Be Interested in

ON Semiconductor
IC COMPANDOR 20TSSOP
Lowest to $18.2799
ON Semiconductor
IC COMPANDOR 16SOIC
Lowest to $1.1048
ON Semiconductor
IC COMPANDOR 16TSSOP
Lowest to $6.0188
STMicroelectronics
IC AUDIO SIGNAL PROCESSR 28TSSOP
Lowest to $2.3725
Texas Instruments
IC V-B AUDIO PROCESSOR 20-DIP
Lowest to $28.2190
ON Semiconductor
IC COMPANDOR 16DIP
Lowest to $28.0279
STMicroelectronics
IC FULLY INTEG PROC
Lowest to $20.5812
Diodes Incorporated
IC MODULATOR 16QFN
Lowest to $9.1405
STMicroelectronics
IC FULLY INTEG PROCESSOR CSP
Lowest to $2.5956

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.2992 $75.2992
3+ $61.7849 $185.3547
4+ $59.8536 $239.4144
5+ $57.9235 $289.6175
6+ $55.9922 $335.9532
8+ $50.1994 $401.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess