EN
  • EN
  • DE

MA4CS103A

Part No MA4CS103A
Manufacturer M/A-Com Technology Solutions
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1148424-MA4CS103A
Categories Custom Parts
Manufacturer M/A-Com Technology Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MA4CS103A CAD Model

Description

The MA4CS103A is a silicon PIN diode manufactured by M/A-Com Technology Solutions (now MACOM). This diode is designed for use in various RF and microwave applications, particularly where low insertion loss and high isolation are required. It's commonly used as a switch or attenuator in RF circuits.

Applications

  • RF Switches
  • RF Attenuators
  • Phase Shifters
  • Limiters
  • Radar Systems

Features

  • Low Insertion Loss
  • High Isolation
  • Fast Switching Speed
  • Surface Mount Package
  • Silicon PIN Diode Technology

Benefits

  • Improved RF signal performance
  • Reduced signal loss
  • Enhanced system isolation
  • High-speed switching capability
  • Easy integration into RF circuits

Additional Details

The MA4CS103A is characterized by its low forward resistance and low capacitance. It typically operates with a forward bias current to achieve low insertion loss and a reverse bias voltage to achieve high isolation. The switching speed is determined by the carrier lifetime of the silicon material. The diode is designed to operate over a wide frequency range, typically from VHF to microwave frequencies. Detailed electrical specifications, including forward resistance, capacitance, breakdown voltage, and switching speed, are available in the manufacturer's datasheet. The surface mount package facilitates automated assembly and reduces manufacturing costs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess