EN
  • EN
  • DE

MA4P7436-1146T

Part No MA4P7436-1146T
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOD
RoHS Compliant
Win Source Part Number 1074659-MA4P7436-1146T
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA4P7436-1146T CAD Model

Description

The MA4P7436-1146T is a high-performance PIN diode from M/A-Com Technology Solutions, designed for demanding RF and microwave applications. It is commonly used in switches, attenuators, and limiters where low insertion loss, high isolation, and fast switching speeds are critical.

Applications:

  • RF Switches: Suitable for use in single-pole double-throw (SPDT), single-pole multi-throw (SPMT), and transfer switches.
  • Attenuators: Employed in variable attenuators for precise control of signal levels.
  • Limiters: Protects sensitive receiver components from high-power signals in radar and communication systems.
  • Phase Shifters: Integrated into phase shifters for adjusting the phase of RF signals in phased array antennas.
  • Radar Systems: Used in transmit/receive (T/R) modules and other radar front-end circuits.

Features:

  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the on-state.
  • High Isolation: Provides excellent signal isolation when the diode is in the off-state.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Low Capacitance: Reduces loading effects on the RF circuit.
  • Surface Mount Package: Facilitates easy integration into circuit boards using automated assembly techniques.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance signal integrity and reduce signal degradation.
  • Increased Design Flexibility: Fast switching speed allows for dynamic control of RF signals and circuit parameters.
  • Enhanced Reliability: Robust design ensures consistent performance over a wide range of operating conditions.
  • Simplified Circuit Design: Surface mount package simplifies the assembly process and reduces board space requirements.
  • Protection of Sensitive Components: When used as a limiter, protects downstream components from potentially damaging high-power signals.

Additional Details:

The MA4P7436-1146T PIN diode is characterized by its low forward resistance and high reverse breakdown voltage. It is typically supplied in a surface-mount package. Proper biasing is crucial for optimal performance. Refer to the datasheet for detailed electrical specifications and application notes. This diode is often used in test and measurement equipment, telecommunications infrastructure, and military and aerospace applications where high performance and reliability are paramount.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess