EN
  • EN
  • DE

XC31305PQ100C

Part No XC31305PQ100C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC3130-5PQ100C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105278-XC31305PQ100C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC31305PQ100C CAD Model

Description

The XC31305PQ100C is a Field-Programmable Gate Array (FPGA) belonging to the Xilinx XC3000 series. This series is known for its versatility in implementing a broad spectrum of digital logic circuits. The XC31305PQ100C comes in a 100-pin Plastic Quad Flat Pack (PQFP).

Applications

  • Industrial control systems: Used to implement custom control logic for machinery and automated processes.
  • Telecommunications equipment: Suitable for implementing communication protocols and signal processing algorithms.
  • Medical devices: Can be used in medical imaging and patient monitoring equipment.
  • Aerospace applications: Used in avionics systems and satellite communications.
  • Consumer electronics: Finds applications in advanced consumer electronics products.

Features

  • Configurable Logic Blocks (CLBs): Provide the fundamental logic resources for implementing digital circuits.
  • Input/Output Blocks (IOBs): Allow for flexible interfacing with external components.
  • Programmable Interconnect Points (PIPs): Enables versatile routing of signals within the FPGA.
  • Global Clock Network: Provides a low-skew clock distribution network for synchronous operation.
  • Edge triggered Flip-Flops: Enables implementation of sequential logic circuits.

Benefits

  • Rapid prototyping: Allows for quick implementation and testing of digital designs.
  • Design flexibility: Enables customization of logic functions to meet specific application requirements.
  • Reduced development time: Shortens the design cycle compared to traditional ASIC design.
  • System integration: Allows for integrating multiple functions into a single device.
  • Field upgradeability: Allows for updating the logic implemented in the FPGA after deployment.

The XC31305PQ100C typically operates within a specific voltage range, and the 'C' in the part number indicates a commercial temperature range. The '30' likely refers to a specific density or number of logic gates available within the FPGA. Configuration data, defining the FPGA's implemented logic, is typically loaded from an external memory upon power-up. The PQFP package provides a convenient surface mount option for integration onto circuit boards. The device offers a balance of performance and cost, making it a popular choice for various embedded applications.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess