EN
  • EN
  • DE

MAAM-010333-TR

Part No MAAM-010333-TR
Manufacturer M/A-Com Technology Solutions
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829536-MAAM-010333-TR
Ultra Librarian 3D Model Ultra Librarian MAAM-010333-TR CAD Model

Description

The MAAM-010333-TR is a Gallium Arsenide (GaAs) monolithic microwave integrated circuit (MMIC) driver amplifier. This amplifier is designed for use in various communication and radar applications, offering high gain and output power in a compact form factor. The TR suffix typically indicates tape and reel packaging for automated assembly.

Applications:

  • Military Radar Systems
  • Commercial Radar Systems
  • Communication Transmitters
  • Test and Measurement Equipment
  • Point-to-Point Radios
  • Electronic Warfare (EW) Systems

Features:

  • Frequency Range: 6 to 18 GHz
  • Gain: 13 dB
  • Output Power (Psat): 28 dBm
  • Input Return Loss: 15 dB
  • Output Return Loss: 15 dB
  • Bias Voltage: +5 V
  • Package: 3x3 mm QFN
  • Tape and Reel Packaging

Benefits:

  • High Gain: The 13 dB gain amplifies the input signal, boosting the overall signal strength and improving system sensitivity.
  • High Output Power: The Psat of 28 dBm provides sufficient power to drive subsequent stages in a transmitter chain, ensuring robust signal transmission.
  • Wideband Operation: The 6 to 18 GHz frequency range allows the amplifier to be used in a variety of wideband applications.
  • Compact Size: The 3x3 mm QFN package minimizes board space requirements, making it suitable for high-density designs.
  • Good Return Loss: An input and output return loss of 15dB indicates efficient power transfer, minimizing signal reflections and optimizing performance.
  • Ease of Integration: The standard QFN package simplifies assembly and reduces manufacturing costs.
  • Automated Assembly: Tape and reel packaging allows for efficient and cost-effective automated assembly.

Additional Details:

The MAAM-010333-TR operates over a temperature range of -40°C to +85°C. It requires a positive bias voltage of +5V. The part is designed for optimal performance with a 50-ohm impedance system. Proper impedance matching is essential for achieving the specified performance. The GaAs MMIC technology ensures high reliability and performance consistency. This part is typically used as a driver amplifier to increase the signal level before it reaches the final power amplifier stage. The tape and reel packaging conforms to industry standards for automated pick and place equipment.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1596 $61.5960
23+ $5.0543 $116.2489
36+ $4.8960 $176.2560
49+ $4.7390 $232.2110
64+ $4.5807 $293.1648
85+ $4.1072 $349.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess