EN
  • EN
  • DE

MABA-007731-CT1

Part No MABA-007731-CT1
Manufacturer M/A-Com Technology Solutions
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829538-MABA-007731-CT1
Ultra Librarian 3D Model Ultra Librarian MABA-007731-CT1 CAD Model

Description

The MABA-007731-CT1 is a surface mount broadband balun transformer from M/A-Com Technology Solutions. This device is designed for impedance matching and signal balancing in a variety of applications, particularly in the communications and networking industries. Its compact size and excellent electrical performance make it a popular choice for modern, high-density circuit designs.

Applications:

  • Differential Amplifiers: Converts single-ended signals to differential signals for improved noise immunity.
  • Balanced Mixers: Provides impedance matching and signal balancing for optimal mixer performance.
  • Cable Modems: Used in the front-end for impedance transformation and signal balancing.
  • Wireless LAN (WLAN): Employed in WLAN transceivers for balanced-to-unbalanced conversion.
  • Networking Equipment: Utilized in Ethernet interfaces for impedance matching and signal integrity.

Features:

  • Broadband Performance: Operates effectively over a wide frequency range.
  • Surface Mount Package: Enables easy integration into automated assembly processes.
  • Compact Size: Minimizes board space requirements.
  • Excellent Amplitude Balance: Ensures equal signal amplitudes at the differential outputs.
  • Low Phase Imbalance: Maintains signal integrity by minimizing phase differences between the differential outputs.
  • RoHS Compliant: Adheres to environmental regulations.

Benefits:

  • Improved Signal Quality: Balances and matches impedance for optimal signal transmission.
  • Reduced Noise: Converts single-ended to differential signals for increased noise immunity.
  • Simplified Design: Compact size and surface mount package simplifies circuit layout.
  • Increased System Performance: Optimizes signal transfer and minimizes signal loss.
  • Cost-Effective Solution: Provides a high-performance balun at a competitive price.

Additional Details:

The MABA-007731-CT1 balun transformer typically offers an impedance ratio of 50 Ohms to 100 Ohms. It exhibits low insertion loss and excellent return loss across the specified frequency band. The operating temperature range typically extends from -40°C to +85°C. This device is designed to meet stringent industry standards for reliability and performance. It is ideal for applications requiring precise impedance matching and signal balancing in a compact form factor.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8134 $63.4690
80+ $1.4876 $119.0080
125+ $1.4414 $180.1750
170+ $1.3952 $237.1840
215+ $1.3490 $290.0350
290+ $1.2093 $350.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess