EN
  • EN
  • DE

MABA-009667-CT0BTP

Part No MABA-009667-CT0BTP
Manufacturer M/A-Com Technology Solutions
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08Rohs
Reference case SMD
Manufacturer M/A-Com Technology Solutions
Manufacturer Homepage www.macom.com
Win Source Part Number 754639-MABA-009667-CT0BTP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MABA-009667-CT0BTP CAD Model

Description

The MABA-009667-CT0BTP is a wideband transformer manufactured by M/A-Com Technology Solutions (now part of MACOM). It's designed for impedance matching and signal balancing in various RF and microwave applications. This transformer is crucial for optimizing signal transfer between different circuit stages.

Applications

  • RF and Microwave Amplifiers
  • Mixers
  • Baluns
  • Oscillators
  • Wireless Communication Systems

Features

  • Wideband Operation: Operates over a broad frequency range.
  • Excellent Impedance Matching: Provides optimal signal transfer between different impedance levels.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Small Size: Allows for compact circuit designs.
  • Surface Mount Technology (SMT): Facilitates automated assembly.

Benefits

  • Improved Signal Transfer: Optimizes signal flow between circuit stages, enhancing overall system performance.
  • Increased Efficiency: Low insertion loss reduces power consumption.
  • Reduced Component Count: Integration simplifies circuit design.
  • Simplified Manufacturing: SMT package allows for automated assembly.
  • Enhanced Reliability: Robust design ensures consistent performance.

Technical Specifications

The MABA-009667-CT0BTP wideband transformer is characterized by its impedance ratio, frequency range, insertion loss, and return loss. The impedance ratio specifies the relationship between the input and output impedances. The frequency range indicates the range of frequencies over which the transformer operates effectively. Insertion loss and return loss are measures of signal attenuation and reflection, respectively. The transformer is designed for surface mount assembly and is housed in a compact package. Specifics include: 1:1 Impedance Ratio, 5 - 1200 MHz Frequency Range.

In summary, the MABA-009667-CT0BTP wideband transformer from M/A-Com Technology Solutions is a vital component in RF and microwave systems. Its wideband operation, excellent impedance matching, and low insertion loss make it ideal for use in amplifiers, mixers, and other applications. Its compact size and SMT package facilitate efficient and reliable assembly. This part is often used in cable and satellite TV applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess