EN
  • EN
  • DE

FDS6673BZ-F085

Part No FDS6673BZ-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 14.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features P-Channel 30 V 14.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FDS66
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDS6673BZ-F085CT, FDS6673BZ-F085TR, FDS6673BZ_F085-ND, FDS6673BZ_F085TR-ND, FDS6673BZ_F085TR, FDS6673BZ-F085DKR, FDS6673BZ_F085CT-ND, FDS6673BZ_F085DKR, FDS6673BZ_F085, FDS6673BZ_F085CT, FDS6673BZ_F085DKR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871688-FDS6673BZ-F085
Ultra Librarian 3D Model Ultra Librarian FDS6673BZ-F085 CAD Model

Description

ON Semiconductor FDS6673BZ-F085 MOSFET Overview

The FDS6673BZ-F085 from ON Semiconductor is a high-performance, N-channel PowerTrench® MOSFET designed to deliver efficient power management and switching in various applications. Its compact size and robust performance make it an ideal choice for engineers and designers looking to enhance energy efficiency and thermal management in their designs.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (RDS(on)) of just 13.5 mΩ at VGS = 10 V, which contributes to reduced conduction losses and improves overall efficiency.
  • High Current Capability: With a continuous drain current (ID) of 13 A, the FDS6673BZ-F085 is capable of handling high current loads, making it suitable for power-intensive applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology enables the MOSFET to achieve low gate charge (QG) and capacitance (CISS), leading to faster switching speeds and reduced switching losses.
  • Thermal Performance: The device is encapsulated in a compact SO-8 package, which offers excellent thermal performance and a low thermal footprint for applications where space and temperature are critical factors.

Applications

The FDS6673BZ-F085 is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Power supply load switches
  • Battery management systems
  • Motor control circuits
  • Computing and server power management

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FDS6673BZ-F085 is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance even in the most demanding conditions. The MOSFET's robust construction and ON Semiconductor's stringent testing guarantee a product that will perform consistently over time.

With its combination of efficiency, power handling, and thermal performance, the FDS6673BZ-F085 is a solid choice for designers looking to create compact, energy-efficient power management systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess