EN
  • EN
  • DE

IDT29FCT52BSO

Part No IDT29FCT52BSO
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description FAST CMOS OCTAL REGISTERED TRANSCEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1183917-IDT29FCT52BSO
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT29FCT52BSO CAD Model

Description

The IDT29FCT52BSO is a high-performance BiCMOS (Bipolar Complementary Metal-Oxide-Semiconductor) bus transceiver from IDT (Integrated Device Technology). It is designed for bidirectional data transmission on high-speed buses.

Applications:

  • Memory interfaces: Buffering and driving data between memory controllers and memory devices.
  • Peripheral interfaces: Interfacing microprocessors or microcontrollers with peripheral devices.
  • Backplane transceivers: Driving data signals across backplanes in computer systems.
  • High-speed data acquisition systems: Used in applications requiring fast and reliable data transmission.
  • Communication systems: Employed in communication interfaces where signal buffering and driving are needed.

Features:

  • Bidirectional data flow: Allows data transmission in both directions.
  • High-speed operation: Designed for fast data transfer rates.
  • Low propagation delay: Minimizes signal delay for improved performance.
  • TTL compatible inputs and outputs: Compatible with standard TTL logic levels.
  • Three-state outputs: Allows for bus isolation when not actively driving the bus.

Benefits:

  • Improved system performance: High-speed operation and low propagation delay enhance overall system performance.
  • Increased data throughput: Bidirectional data flow allows for efficient data transfer.
  • Enhanced signal integrity: Buffering and driving capabilities improve signal quality.
  • Simplified system design: TTL compatibility simplifies interfacing with other logic devices.
  • Reliable operation: Robust design ensures stable and reliable performance.

Additional Details:

The IDT29FCT52BSO typically operates from a 5V power supply. It features enable inputs to control the direction of data flow and the output state. The device is commonly available in a small outline (SO) package. It's often used in applications where high-speed data transfer and signal buffering are critical requirements. It's important to consult the device datasheet for complete specifications, timing diagrams, and application notes. The BiCMOS technology provides a good balance between speed and power consumption, making it a suitable choice for demanding applications.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess