EN
  • EN
  • DE

MADR-010574-000100

Part No MADR-010574-000100
Manufacturer M/A-Com Technology Solutions
Catalog RF Misc ICs and Modules
Description DRIVER, ASIC, FOR PIN DIODES, 20  /  RF IC Driver General Purpose 200MHz ~ 500MHz 16-PQFN (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr MACOM Technology Solutions
Package Strip
Function Driver
Frequency 200MHz ~ 500MHz
RF Type General Purpose
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-PQFN (7x7)
Base Product Number MADR-010574
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1465-MADR-010574-000100,1465-MADR-010574-000100DKR-ND,1465-MADR-010574-000100CT-ND,1465-MADR-010574-000100TR-ND,1465-MADR-010574-000100TR,1465-MADR-010574-000100DKR,1465-MADR-010574-000100CT
Standard Package 100
Win Source Part Number 1020597-MADR-010574-000100
Ultra Librarian 3D Model Ultra Librarian MADR-010574-000100 CAD Model

Description

The MADR-010574-000100 is a silicon PIN diode SPDT switch manufactured by M/A-Com Technology Solutions (now MACOM). It's designed for use in applications requiring high isolation, low insertion loss, and fast switching speeds in the RF and microwave frequency ranges.

Applications:

  • Test and Measurement Equipment: Used in signal routing and switching for automated testing.
  • Radar Systems: Implemented in radar transceivers for transmit/receive switching.
  • Communication Systems: Employed in wireless communication devices for antenna selection and signal routing.
  • Military and Aerospace: Used in defense systems requiring reliable and high-performance switching.
  • Satellite Communication: Employed in satellite transceivers for signal routing and switching.

Features:

  • SPDT Configuration: Single-pole double-throw switch configuration.
  • Low Insertion Loss: Minimizes signal attenuation through the switch.
  • High Isolation: Provides excellent isolation between the switched ports.
  • Fast Switching Speed: Enables rapid switching between different signal paths.
  • Silicon PIN Diode Technology: Utilizes PIN diodes for reliable and high-performance switching.
  • Surface Mount Package: Available in a small surface mount package for easy integration.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance signal integrity.
  • Reduced Signal Loss: Minimizes signal attenuation, improving overall system efficiency.
  • Enhanced Reliability: Silicon PIN diode technology provides reliable and consistent performance.
  • Simplified Integration: Surface mount package simplifies board layout and assembly.
  • Fast Switching: Enables rapid switching between different signal paths, improving system responsiveness.

Technical Specifications: The MADR-010574-000100 typically features an insertion loss of less than 1 dB and an isolation of greater than 30 dB. The switching speed is typically in the nanosecond range. It is designed to operate over a wide frequency range, typically from DC to several GHz. Consult the official datasheet from MACOM for detailed specifications and performance characteristics.

You May Also Be Interested in

MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.1866 $98.3732
3+ $40.3583 $121.0749
4+ $39.0971 $156.3884
6+ $37.8359 $227.0154
7+ $36.5747 $256.0229
10+ $32.7911 $327.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess