EN
  • EN
  • DE

MAFL-008195-CD0AC0

Part No MAFL-008195-CD0AC0
Manufacturer M/A-Com Technology Solutions
Description CATV Diplex Filter 50 - 870 / 950 - 1550 / 2000 - 3000 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 1211740-MAFL-008195-CD0AC0
Manufacturer Homepage www.macomtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAFL-008195-CD0AC0 CAD Model

Description

The MAFL-008195-CD0AC0 is a bandpass filter manufactured by M/A-Com Technology Solutions. It is designed to selectively pass signals within a specific frequency range while attenuating signals outside that range.

Applications:

  • Wireless communication systems
  • Radar systems
  • Test and measurement equipment
  • Satellite communication
  • Avionics

Features:

  • Bandpass filter characteristics
  • Low insertion loss
  • High attenuation of out-of-band signals
  • Surface mount package
  • Compact size

Benefits:

  • Improved signal-to-noise ratio
  • Reduced interference
  • Enhanced system performance
  • Ease of integration into circuit boards

Additional Details:

The MAFL-008195-CD0AC0 filter operates at a specific center frequency and bandwidth, which can be found in the product datasheet. The insertion loss within the passband is typically very low, ensuring minimal signal attenuation. The attenuation of signals outside the passband is high, providing effective rejection of unwanted signals. The filter is designed for surface mounting and is housed in a compact package. Impedance matching is crucial for optimal performance and minimal signal reflections. Precise specifications, including the center frequency, bandwidth, insertion loss, and attenuation characteristics, are available in the official datasheet from M/A-Com Technology Solutions.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1132 $60.2264
5+ $24.7089 $123.5445
8+ $23.9362 $191.4896
10+ $23.1647 $231.6470
13+ $22.3920 $291.0960
18+ $20.0762 $361.3716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess