EN
  • EN
  • DE

MAOC-110820-TR0500

Part No MAOC-110820-TR0500
Manufacturer M/A-Com Technology Solutions
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 10.8GHZ 1.5V-12.5V 5MMX5MM / 10.8GHz Center Frequency 1.5 V ~ 12.5 V Voltage Controlled Oscillator 11 dBm -39 2nd Harmonic Typ (dBc)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Mfr MACOM Technology Solutions
Series -
Package Tape & Reel
Product Status Obsolete
Frequency Range 10.55 ~ 11.05GHz
Frequency - Center 10.8GHz
Voltage - Supply -
Tuning Voltage (VDC) 1.5 V ~ 12.5 V
2nd Harmonic, Typ (dBc) -39
Icc Max 150mA
Pushing (MHz/V) 20
Power (dBm) 11
Phase Noise Typ (dBc/Hz) -88
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-TFQFN Exposed Pad
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.041" (1.04mm)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356252-MAOC-110820-TR0500
Ultra Librarian 3D Model Ultra Librarian MAOC-110820-TR0500 CAD Model

Description

The 1356252-MAOC-110820-TR0500 is a crystal oscillator VCO (Voltage Controlled Oscillator) from MACOM Technology Solutions.

  • Frequency Range: 10.55 ~ 11.05GHz
  • Center Frequency: 10.8GHz
  • Tuning Voltage: 1.5V ~ 12.5V
  • 2nd Harmonic Suppression: -39dBc
  • Pushing Factor: 20MHz/V
  • Power Output: 11dBm
  • Maximum Current: 150mA
  • Package: 32-TFQFN Exposed Pad (0.197" L x 0.197" W)
  • Status: Obsolete

You May Also Be Interested in

Crystek Corporation
VCO 1399.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 455MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2245MHZ 0-5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 4001MHZ 0.1-16V 12.7X12.7MM
Need more? Email Us
Maxim Integrated
IC SELF-CONTAINED VCO 8-MSOP
Need more? Email Us
Crystek Corporation
VCO 375MHZ 0.5-19V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 44MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 750MHZ 0.5-18V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1720MHZ 1-10V 12.7X12.7MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess