EN
  • EN
  • DE

MAVR-002200-12790T

Part No MAVR-002200-12790T
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964867-MAVR-002200-12790T
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAVR-002200-12790T CAD Model

Description

The MAVR-002200-12790T is a versatile voltage variable attenuator (VVA) manufactured by M/A-Com Technology Solutions. This device is designed for applications requiring precise control of signal amplitude, particularly in communication systems and test equipment.

Applications

  • Automatic Gain Control (AGC) circuits
  • Transmitter power control
  • Receiver signal level adjustment
  • Test and measurement equipment
  • Radar systems

Features

  • Wide attenuation range
  • Low insertion loss
  • Excellent linearity
  • Fast switching speed
  • Compact size
  • Surface mount package

Benefits

  • Precise signal control: The wide attenuation range and excellent linearity enable precise adjustment of signal amplitude.
  • Improved system performance: Low insertion loss minimizes signal degradation and improves overall system performance.
  • Fast response time: The fast switching speed allows for rapid adjustment of attenuation levels in dynamic applications.
  • Reduced board space: The compact size and surface mount package save valuable board space.
  • Simplified design: The device is easy to integrate into existing designs.

Additional Details

The MAVR-002200-12790T is designed to operate over a broad frequency range, making it suitable for a variety of applications. The device's low insertion loss ensures that the signal is not significantly attenuated when no attenuation is applied. The excellent linearity of the attenuation characteristic ensures that the signal is not distorted as the attenuation level is adjusted. The fast switching speed allows the attenuation to be changed rapidly, making it suitable for applications requiring dynamic gain control.

The device is housed in a small surface mount package, making it easy to integrate into compact designs. The MAVR-002200-12790T is a reliable and high-performance VVA that is well-suited for a wide range of applications requiring precise signal amplitude control. M/A-Com Technology Solutions is a leading provider of high-performance analog RF, microwave, and millimeterwave products.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess