EN
  • EN
  • DE

SW-239TR

Part No SW-239TR
Manufacturer M/A-Com Technology Solutions
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 349667-SW-239TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SW-239TR CAD Model

Description

The SW-239TR is a broadband, high-power PIN diode SPDT (Single Pole Double Throw) switch from M/A-Com Technology Solutions. This switch is designed for applications requiring high isolation, low insertion loss, and fast switching speeds across a wide frequency range.

Applications

  • Radar Systems: Used for switching between transmit and receive paths.
  • Electronic Warfare (EW): Employed in EW systems for signal routing and switching.
  • Communication Systems: Integrated into communication infrastructure for antenna selection and signal management.
  • Test and Measurement Equipment: Utilized in test setups for signal switching and routing.

Features

  • Broadband Performance: Operates efficiently across a wide frequency band, typically covering several GHz.
  • High Isolation: Provides excellent isolation between ports to prevent signal leakage and interference.
  • Low Insertion Loss: Minimizes signal attenuation during switching, preserving signal integrity.
  • Fast Switching Speed: Enables rapid switching between different signal paths.
  • High Power Handling: Capable of handling high RF power levels without degradation.
  • PIN Diode Technology: Utilizes PIN diodes for reliable and efficient switching.

Benefits

  • Enhanced System Performance: The high isolation and low insertion loss contribute to improved system performance and signal quality.
  • Increased Reliability: The use of PIN diode technology ensures robust and reliable operation.
  • Design Flexibility: The broadband performance allows for use in various frequency bands, providing design flexibility.
  • Simplified Integration: Its compact size and standard interface facilitate easy integration into existing systems.
  • Reduced System Complexity: SPDT configuration simplifies signal routing and switching, reducing overall system complexity.

Additional Details

The SW-239TR is typically housed in a hermetically sealed package to ensure reliability and longevity. It requires a bias voltage for operation. The specific frequency range, insertion loss, isolation, switching speed, and power handling capabilities vary depending on the exact model and operating conditions. Consult the datasheet for detailed specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7027 $59.4594
53+ $2.2176 $117.5328
81+ $2.1483 $174.0123
112+ $2.0790 $232.8480
144+ $2.0097 $289.3968
193+ $1.8018 $347.7474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess