EN
  • EN
  • DE

SW-289

Part No SW-289
Manufacturer M/A-Com Technology Solutions
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 349675-SW-289
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SW-289 CAD Model

Description

The M/A-Com Technology Solutions SW-289 is a broadband, high-isolation SPDT (Single Pole Double Throw) switch designed for various RF and microwave applications. This switch utilizes PIN diode technology to achieve excellent performance characteristics, making it suitable for demanding applications requiring fast switching speeds and minimal signal distortion.

Applications

  • Test and Measurement Equipment: Used in signal routing and switching within test instruments such as signal generators, spectrum analyzers, and network analyzers.
  • Radar Systems: Employed for transmit/receive switching in radar front-ends.
  • Communication Systems: Integrated into radio transceivers and base stations for antenna selection and signal routing.
  • Electronic Warfare (EW): Utilized in EW systems for signal interception and jamming.
  • Military Communications: Used in secure communication systems for reliable signal switching.

Features

  • Broadband Performance: Operates over a wide frequency range, typically from 0.1 to 18 GHz, accommodating various applications.
  • High Isolation: Provides excellent isolation between ports, minimizing signal leakage and interference.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Fast Switching Speed: Enables rapid switching between ports, facilitating high-speed data transfer and agile system performance.
  • Compact Size: Offered in a small surface-mount package, suitable for densely populated circuit boards.

Benefits

  • Improved System Performance: High isolation and low insertion loss contribute to enhanced signal integrity and overall system performance.
  • Increased System Reliability: Robust design and reliable PIN diode technology ensure long-term operation and minimal downtime.
  • Simplified System Design: Compact size and ease of integration reduce design complexity and time-to-market.
  • Enhanced Signal Quality: Fast switching speed minimizes signal distortion, ensuring accurate data transmission.
  • Cost-Effective Solution: Provides a balance of performance and affordability, making it an attractive option for various applications.

Additional Details

The SW-289 typically requires a positive and negative DC bias voltage for proper operation. The specific bias voltages and control signals will depend on the exact model and configuration. It's offered in a surface mount package for easy integration into PCB designs. It is designed to handle moderate RF power levels. Consult the datasheet for detailed specifications regarding frequency range, isolation, insertion loss, switching speed, and power handling capabilities.

You May Also Be Interested in

Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess