EN
  • EN
  • DE

SW-338

Part No SW-338
Manufacturer M/A-Com Technology Solutions
Catalog Slide Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 349685-SW-338
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SW-338 CAD Model

Description

The M/A-Com Technology Solutions SW-338 is an electronic component manufactured by M/A-Com Technology Solutions. The supply and demand status is limited. For more information about this product, please visit the manufacturer's website.

You May Also Be Interested in

Alps Alpine
Slide Switches 8.5mm SPDT Vertical 9mm operate section
Lowest to $0.5982
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
CW Industries
SWITCH SLIDE DP3T 3A 125V
Need more? Email Us
CW Industries
SWITCH SLIDE DP3T 500MA 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 6A 120V
Need more? Email Us
Alps Alpine
Slide Switches SPDT VERTICAL 2mm
Lowest to $0.3324
CW Industries
SWITCH SLIDE SPDT 500MA 125V
Need more? Email Us
NKK Switches
MINIATURE SLIDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess