EN
  • EN
  • DE

SWD-109

Part No SWD-109
Manufacturer M/A-Com Technology Solutions
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 349804-SWD-109
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SWD-109 CAD Model

Description

The SWD-109 is a broadband, high-performance SPDT (Single Pole Double Throw) switch manufactured by M/A-Com Technology Solutions (now part of MACOM). This switch is designed for a wide range of RF and microwave applications requiring fast switching speeds and excellent isolation. It is commonly used in test and measurement equipment, communication systems, and radar applications.

Applications:

  • Test and Measurement Equipment: Used in signal routing and switching in spectrum analyzers, signal generators, and network analyzers.
  • Communication Systems: Employed in transmit/receive (T/R) switching in radio transceivers and base stations.
  • Radar Systems: Utilized in antenna selection and beam steering applications.
  • Electronic Warfare (EW) Systems: Used in signal intercept and jamming systems.
  • Satellite Communication (SATCOM): Implemented in uplink and downlink switching networks.

Features:

  • Broadband Performance: Operates over a wide frequency range, typically from DC to several GHz.
  • Low Insertion Loss: Minimizes signal attenuation for improved system performance.
  • High Isolation: Provides excellent isolation between ports to prevent signal leakage.
  • Fast Switching Speed: Enables rapid switching between different signal paths.
  • Compact Package: Available in a small surface-mount package for space-constrained applications.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance signal quality.
  • Increased Flexibility: Broadband operation allows for use in a wide range of applications.
  • Reduced Design Complexity: Integrated switch simplifies circuit design.
  • Enhanced Reliability: Robust design ensures stable performance over time.
  • Minimized Size and Weight: Compact package enables integration into small devices.

Additional Details:

The SWD-109's key specifications typically include frequency range, insertion loss, isolation, switching speed, input power handling, and control voltage. The insertion loss is the signal attenuation through the switch when it is in the ON state, while isolation is the signal attenuation between the input port and the OFF port. Switching speed is the time it takes for the switch to change state from ON to OFF or OFF to ON. The control voltage is the voltage required to switch the device. The device is often controlled via a positive voltage for one path and 0V for the other path. Its high performance characteristics make it well-suited for demanding applications requiring precise signal control. Consult the official MACOM datasheet for complete specifications and application notes.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess