EN
  • EN
  • DE
  • IT

XB1007-QT-0G00

Part No XB1007-QT-0G00
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description RF Amp Single Buffer Amp 11GHz 4V 16-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN EP
Frequency 11 GHz
Max Operating Temperature 85 °C
Max Supply Voltage 4 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 16
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1160143-XB1007-QT-0G00
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer M/A-Com Technology Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XB1007-QT-0G00 CAD Model

Description

The XB1007-QT-0G00 is a GaAs pHEMT Mixer manufactured by M/A-Com Technology Solutions. This mixer is designed for high-performance applications requiring frequency conversion with low conversion loss and excellent linearity. It is commonly used in communication systems, radar, and instrumentation.

Applications

  • Satellite Communication (SATCOM) systems
  • Radar systems
  • Point-to-point and point-to-multipoint radio links
  • Test and Measurement equipment
  • Military communication systems
  • Wireless infrastructure
  • Up and down converters

Features

  • GaAs pHEMT technology for high performance
  • Wideband frequency coverage
  • Low conversion loss
  • High linearity
  • Small size and low profile
  • Surface mount technology (SMT) package
  • Integrated bias circuitry

Benefits

  • Improved system performance due to low conversion loss and high linearity
  • Reduced power consumption
  • Simplified integration due to small size and SMT package
  • Lower component count due to integrated bias circuitry
  • Enhanced reliability
  • Cost-effective solution
  • Enables high-frequency operation
  • Suitable for demanding wireless applications

Additional Details

The XB1007-QT-0G00 typically operates over a broad frequency range, often spanning several GHz, enabling its use in various wireless communication bands. The mixer's performance is characterized by its low conversion loss, typically in the range of 6-8 dB, and high input IP3 (Third-Order Intercept Point), indicating excellent linearity. The device is housed in a small, surface-mount package, facilitating easy integration into compact electronic designs. The use of GaAs pHEMT technology ensures high gain, low noise figure, and excellent high-frequency performance. Integrated bias circuitry simplifies the design process by eliminating the need for external biasing components. Detailed performance specifications, including conversion gain, noise figure, and linearity, are available in the product datasheet from M/A-Com Technology Solutions.

You May Also Be Interested in

Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1073
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.7127
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.4026
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.7462

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess